Littelfuse, Inc. Fuses 02193.15MXAEP

Description
3.15A 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet
Description
3.15A 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F4650-ND - DigiKey
Thief River Falls, MN, United States
3.15A 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

3.15A 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

Buy Now Datasheet
Singapore, Singapore
3.15A 250V Circuit Protection Fuse
139-02193.15MXAEP
3.15A 250V Circuit Protection Fuse 139-02193.15MXAEP
3.15A 250V Slow Blow Fuse, Glass, Axial, 5x20mm Product overview: 02193.15MXAEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.15A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3.15A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-02193.15MXAEP can be used for catalog matching and distributor lookup.

3.15A 250V Slow Blow Fuse, Glass, Axial, 5x20mm Product overview: 02193.15MXAEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.15A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3.15A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-02193.15MXAEP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cartridge Fuse, Time Delay, 3.15A, 250V; Blow Characteristic Littelfuse - 26K7700 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 3.15A, 250V; Blow Characteristic Littelfuse
26K7700
Cartridge Fuse, Time Delay, 3.15A, 250V; Blow Characteristic Littelfuse 26K7700
CARTRIDGE FUSE, TIME DELAY, 3.15A, 250V; Blow Characteristic:Time Delay; Fuse Current:3.15A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:219XA Series; Body Material:Glass RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 3.15A, 250V; Blow Characteristic:Time Delay; Fuse Current:3.15A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:219XA Series; Body Material:Glass RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 02193.15MXAEP
FUSE GLASS 3.15A 250VAC 5X20MM

FUSE GLASS 3.15A 250VAC 5X20MM

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number F4650-ND 139-02193.15MXAEP 26K7700 02193.15MXAEP
Product Name Fuses 3.15A 250V Circuit Protection Fuse Cartridge Fuse, Time Delay, 3.15A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Fuse Type Miniature
Mounting Through Hole
Approvals / Standards UL; CSA; VDE; SEMKO RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 150 amps 150 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
International Fuse Time Lag 8A - 81412621 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
RF73 Fusing Resistors Performs Like RK73 Under Normal Conditions -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
View Details