Time Delay Fuse, 10A, 250VAC, 100A IR, Axial, 5x20mm Product overview: 0218010.MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, 100A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0218010.MXEP can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 806083-0218010.MXEP
Packaging: Bulk
Mounting Style: Through Hole
Fuse Type: Cartridge, Glass
Voltage Rating - AC: 250V
Response Time: Slow Blow
Melting I2t: 568
Approvals: CE, CSA, K-MARK, PSE, UL, VDE
DC Cold Resistance: 0.0045 Ohms
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.228" Dia x 0.886" L (5.80mm x 22.50mm)
Manufacturer Package: 5mm x 20mm (Axial)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10A
Breaking Capacity at Rated Voltage: 100A
10A 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
CARTRIDGE FUSE, TIME DELAY, 10A, 250V; Blow Characteristic:Time Delay; Fuse Current:10A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:218 Series; Body Material:Glass RoHS Compliant: Yes
Glass Tube Fuse 10A Plugin,D5.8xL22.5mm Fuses ROHS
FUSE GLASS 10A 250VAC 5X20MM
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0218010.MXEP | 806083-0218010.MXEP | F3614-ND | 26K8067 | 0218010.MXEP | 0218010.MXEP |
| Product Name | 10A 100A Circuit Protection Fuse | Fuses - 0218010.MXEP | Fuses | Cartridge Fuse, Time Delay, 10A, 250V; Blow Characteristic Littelfuse | TVS/Fuse/Board Level Protection >> Fuses | Circuit Protection - Fuses |
| Mounting | AXIAL | Through Hole | Through Hole | |||
| Approvals / Standards | RoHS | UL; CSA; VDE | RoHS | RoHS | ||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | ||
| Rated Current | 10 amps | 10 amps | 10 amps | 10 amps | 10 amps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |