Littelfuse, Inc. Fuses 0218.630HXP

Description
630mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet
Description
630mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2417-ND - DigiKey
Thief River Falls, MN, United States
630mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

630mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Circuit Protection - Fuses 0218.630HXP
FUSE GLASS 630MA 250VAC 5X20MM

FUSE GLASS 630MA 250VAC 5X20MM

Supplier's Site
Cartridge Fuse, Time Delay, 0.63A, 250V; Blow Characteristic Littelfuse - 26K8052 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 0.63A, 250V; Blow Characteristic Littelfuse
26K8052
Cartridge Fuse, Time Delay, 0.63A, 250V; Blow Characteristic Littelfuse 26K8052
CARTRIDGE FUSE, TIME DELAY, 0.63A, 250V; Blow Characteristic:Time Delay; Fuse Current:630mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:218 Series; Diameter:5mm; Length:20mm RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 0.63A, 250V; Blow Characteristic:Time Delay; Fuse Current:630mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:218 Series; Diameter:5mm; Length:20mm RoHS Compliant: Yes

Supplier's Site
Fuse;Cylinder;Slow Blow/Time Lag;0.63A;Dims 5x20mm;Glass;Cartridge;250VAC - 70184253 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuse;Cylinder;Slow Blow/Time Lag;0.63A;Dims 5x20mm;Glass;Cartridge;250VAC
70184253
Fuse;Cylinder;Slow Blow/Time Lag;0.63A;Dims 5x20mm;Glass;Cartridge;250VAC 70184253
Fuse;Cylinder;Slow Blow/Time Lag;0.63A;Dims 5x20mm;Glass;Cartrid ge;250VAC

Fuse;Cylinder;Slow Blow/Time Lag;0.63A;Dims 5x20mm;Glass;Cartridge;250VAC

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Fuses Fuses Fuses Fuses
Product Number F2417-ND 0218.630HXP 26K8052 70184253
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Time Delay, 0.63A, 250V; Blow Characteristic Littelfuse Fuse;Cylinder;Slow Blow/Time Lag;0.63A;Dims 5x20mm;Glass;Cartridge;250VAC
Fuse Type Miniature
Approvals / Standards UL; CSA; VDE; SEMKO RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 35 amps 35 amps
Rated Voltage 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
International Fuse Time Lag 630mA - 81412381 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 2019-CCF1N5TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers