Littelfuse, Inc. Fuses 0218.063MXEP

Description
63mA 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet
Description
63mA 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0218.063MXEP-ND - DigiKey
Thief River Falls, MN, United States
63mA 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

63mA 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

Buy Now Datasheet
Cartridge Fuse, Time Delay, 0.063A, 250V; Blow Characteristic Littelfuse - 26K8031 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 0.063A, 250V; Blow Characteristic Littelfuse
26K8031
Cartridge Fuse, Time Delay, 0.063A, 250V; Blow Characteristic Littelfuse 26K8031
CARTRIDGE FUSE, TIME DELAY, 0.063A, 250V; Blow Characteristic:Time Delay; Fuse Current:63mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:218 Series; Body Material:Glass RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 0.063A, 250V; Blow Characteristic:Time Delay; Fuse Current:63mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:218 Series; Body Material:Glass RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses - 0218.063MXEP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0218.063MXEP
Circuit Protection - Fuses 0218.063MXEP
FUSE GLASS 63MA 250VAC 5X20MM

FUSE GLASS 63MA 250VAC 5X20MM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 0218.063MXEP-ND 26K8031 0218.063MXEP
Product Name Fuses Cartridge Fuse, Time Delay, 0.063A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Fuse Type Miniature
Mounting Through Hole
Approvals / Standards UL; CSA; VDE; SEMKO RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 35 amps 35 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002631013 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 25 amps
View Details
North American Fuse Medium Time Delay 10A - 813GMC-10 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
Fuses - TF10BN0.63TTB - 966539-TF10BN0.63TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.6300 amps
View Details