Littelfuse, Inc. Fuses 0218.080MXEP

Description
80mA 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet
Description
80mA 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0218.080MXEP-ND - DigiKey
Thief River Falls, MN, United States
80mA 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

80mA 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

Buy Now Datasheet
Circuit Protection - Fuses - 0218.080MXEP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0218.080MXEP
Circuit Protection - Fuses 0218.080MXEP
FUSE GLASS 80MA 250VAC 5X20MM

FUSE GLASS 80MA 250VAC 5X20MM

Supplier's Site
Cartridge Fuse, Time Delay, 0.08A, 250V; Blow Characteristic Littelfuse - 26K8033 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 0.08A, 250V; Blow Characteristic Littelfuse
26K8033
Cartridge Fuse, Time Delay, 0.08A, 250V; Blow Characteristic Littelfuse 26K8033
CARTRIDGE FUSE, TIME DELAY, 0.08A, 250V; Blow Characteristic:Time Delay; Fuse Current:80mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:218 Series; Body Material:Glass RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 0.08A, 250V; Blow Characteristic:Time Delay; Fuse Current:80mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:218 Series; Body Material:Glass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 0218.080MXEP-ND 0218.080MXEP 26K8033
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Time Delay, 0.08A, 250V; Blow Characteristic Littelfuse
Fuse Type Miniature
Mounting Through Hole
Approvals / Standards UL; CSA; VDE; SEMKO RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 35 amps 35 amps
Unlock Full Specs
to access all available technical data