Littelfuse, Inc. 5x20mm Time Lag Glass Body Cartridge Fuse Designed to IEC Specification 0218.315

Description
5x20mm Time-Lag glass body cartridge fuse designed to Designed to International (IEC ) Standards for use globally Meets the IEC 60127-2, Sheet 3 specification for TimeLag fuses Available in cartridge or axial lead form RoHS compliant and lead-free
Datasheet
Description
5x20mm Time-Lag glass body cartridge fuse designed to Designed to International (IEC ) Standards for use globally Meets the IEC 60127-2, Sheet 3 specification for TimeLag fuses Available in cartridge or axial lead form RoHS compliant and lead-free
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5x20mm Time Lag Glass Body Cartridge Fuse Designed to IEC Specification - 0218.315 - Littelfuse, Inc.
Rosemont, IL, United States
5x20mm Time Lag Glass Body Cartridge Fuse Designed to IEC Specification
0218.315
5x20mm Time Lag Glass Body Cartridge Fuse Designed to IEC Specification 0218.315
5x20mm Time-Lag glass body cartridge fuse designed to Designed to International (IEC ) Standards for use globally Meets the IEC 60127-2, Sheet 3 specification for TimeLag fuses Available in cartridge or axial lead form RoHS compliant and lead-free

5x20mm Time-Lag glass body cartridge fuse designed to Designed to International (IEC ) Standards for use globally Meets the IEC 60127-2, Sheet 3 specification for TimeLag fuses Available in cartridge or axial lead form RoHS compliant and lead-free

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0218.315
Product Name 5x20mm Time Lag Glass Body Cartridge Fuse Designed to IEC Specification
Approvals / Standards CSA; IEC; BSI; VDE; SEMKO
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 15A - 813MDA-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers