The Cartridge Fuse, Time Delay, 0.05A, 250V, part number 25R5198, is a 5x20 mm time-lag fuse designed to meet IEC specifications. It provides supplementary protection for appliances and utilization equipment, ensuring individual protection for components or internal circuits. This fuse features a slow blow characteristic, allowing it to withstand temporary overloads without blowing. It has a maximum interrupting rating of 35A at 250VAC and a nominal cold resistance of 21.29 ohms. The operating temperature range is from -55°C to +125°C, making it suitable for various environments. The fuse is RoHS compliant and lead-free, and it is available in bulk or tape/reel packaging options.
50mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Littelfuse 0218.050MXP Cartridge Fuse
Time Delay Fuse, 50mA, 250VAC, 5x20mm Glass Product overview: 0218.050MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 50mA, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0218.050MXP can be used for catalog matching and distributor lookup.
CARTRIDGE FUSE, TIME DELAY, 0.05A, 250V; Blow Characteristic:Time Delay; Fuse Current:50mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:218 Series; Diameter:5mm; Length:20mm RoHS Compliant: Yes
CARTRIDGE FUSE, TIME DELAY, 0.05A, 250V; Blow Characteristic:Slow Blow; Fuse Current:50mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:218 Series; Breaking Capacity Current RoHS Compliant: Yes
FUSE GLASS 50MA 250VAC 5X20MM
| DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F1732-ND | 5413906 | 139-0218.050MXP | 42K9368 | 25R5198 | 0218.050MXP |
| Product Name | Fuses | Cartridge Fuses | 50mA Circuit Protection Fuse | Cartridge Fuse, Time Delay, 0.05A, 250V; Blow Characteristic Littelfuse | Cartridge Fuse, Time Delay, 0.05A, 250V; Blow Characteristic Littelfuse | Circuit Protection - Fuses |
| Fuse Type | Miniature | |||||
| Approvals / Standards | UL; CSA; VDE; SEMKO | RoHS | RoHS | RoHS | RoHS | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Rated Breaking Capacity | 35 amps | 35 amps |