Littelfuse, Inc. 1.6A 250V Circuit Protection Fuse 021801.6MXEP

Description
Fuse Miniature Slow Blow Acting 1.6A 250V Axial 5 X 20mm Glass Bulk CCC/CE/CSA/KC/PSE/SE MKO/UL/VDE Product overview: 021801.6MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.6A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-021801.6MXEP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Miniature Slow Blow Acting 1.6A 250V Axial 5 X 20mm Glass Bulk CCC/CE/CSA/KC/PSE/SE MKO/UL/VDE Product overview: 021801.6MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.6A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-021801.6MXEP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.6A 250V Circuit Protection Fuse
139-021801.6MXEP
1.6A 250V Circuit Protection Fuse 139-021801.6MXEP
Fuse Miniature Slow Blow Acting 1.6A 250V Axial 5 X 20mm Glass Bulk CCC/CE/CSA/KC/PSE/SE MKO/UL/VDE Product overview: 021801.6MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.6A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-021801.6MXEP can be used for catalog matching and distributor lookup.

Fuse Miniature Slow Blow Acting 1.6A 250V Axial 5 X 20mm Glass Bulk CCC/CE/CSA/KC/PSE/SEMKO/UL/VDE Product overview: 021801.6MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.6A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-021801.6MXEP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 021801.6MXEP - 808574-021801.6MXEP - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 021801.6MXEP
808574-021801.6MXEP
Fuses - 021801.6MXEP 808574-021801.6MXEP
Manufacturer: Littelfuse Inc. Win Source Part Number: 808574-021801.6MXEP Packaging: Bulk Mounting Style: Through Hole Fuse Type: Cartridge, Glass Voltage Rating - AC: 250V Response Time: Slow Blow Melting I2t: 23.35 Approvals: CCC, CE, CSA, K-MARK, PSE, SEMKO, UL, VDE DC Cold Resistance: 0.0336 Ohms Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.228" Dia x 0.886" L (5.80mm x 22.50mm) Manufacturer Package: 5mm x 20mm (Axial) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.6A Breaking Capacity at Rated Voltage: 35A

Manufacturer: Littelfuse Inc.
Win Source Part Number: 808574-021801.6MXEP
Packaging: Bulk
Mounting Style: Through Hole
Fuse Type: Cartridge, Glass
Voltage Rating - AC: 250V
Response Time: Slow Blow
Melting I2t: 23.35
Approvals: CCC, CE, CSA, K-MARK, PSE, SEMKO, UL, VDE
DC Cold Resistance: 0.0336 Ohms
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.228" Dia x 0.886" L (5.80mm x 22.50mm)
Manufacturer Package: 5mm x 20mm (Axial)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.6A
Breaking Capacity at Rated Voltage: 35A

Buy Now
Fuses - F10760-ND - DigiKey
Thief River Falls, MN, United States
1.6A 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

1.6A 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

Buy Now Datasheet
Circuit Protection - Fuses 021801.6MXEP
FUSE GLASS 1.6A 250VAC 5X20MM

FUSE GLASS 1.6A 250VAC 5X20MM

Supplier's Site
Cartridge Fuse, Time Delay, 1.6A, 250V; Blow Characteristic Littelfuse - 26K8065 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 1.6A, 250V; Blow Characteristic Littelfuse
26K8065
Cartridge Fuse, Time Delay, 1.6A, 250V; Blow Characteristic Littelfuse 26K8065
CARTRIDGE FUSE, TIME DELAY, 1.6A, 250V; Blow Characteristic:Time Delay; Fuse Current:1.6A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:218 Series; Body Material:Glass RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 1.6A, 250V; Blow Characteristic:Time Delay; Fuse Current:1.6A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:218 Series; Body Material:Glass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 139-021801.6MXEP 808574-021801.6MXEP F10760-ND 021801.6MXEP 26K8065
Product Name 1.6A 250V Circuit Protection Fuse Fuses - 021801.6MXEP Fuses Circuit Protection - Fuses Cartridge Fuse, Time Delay, 1.6A, 250V; Blow Characteristic Littelfuse
Approvals / Standards RoHS UL; CSA; VDE; SEMKO RoHS
Rated Voltage 250 volts 250 volts 250 volts 250 volts
Rated Current 1.6 amps 1.6 amps 1.6 amps 1.6 amps
Mounting Through Hole Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
North American Fuse Fast Acting 15A - 813ABC-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 2019-CCF1N1.6TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers