Littelfuse, Inc. Fuses 0218.800HXP

Description
800mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet
Description
800mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2418-ND - DigiKey
Thief River Falls, MN, United States
800mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

800mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Cartridge Fuse, Time Delay, 0.8A, 250V; Blow Characteristic Littelfuse - 26K8054 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 0.8A, 250V; Blow Characteristic Littelfuse
26K8054
Cartridge Fuse, Time Delay, 0.8A, 250V; Blow Characteristic Littelfuse 26K8054
CARTRIDGE FUSE, TIME DELAY, 0.8A, 250V; Blow Characteristic:Time Delay; Fuse Current:800mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:218 Series; Diameter:5mm; Length:20mm RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 0.8A, 250V; Blow Characteristic:Time Delay; Fuse Current:800mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:218 Series; Diameter:5mm; Length:20mm RoHS Compliant: Yes

Supplier's Site
Fuse;Cylinder;Slow Blow/Time Lag;0.8A;Dims 5x20mm;Glass;Cartridge;250VAC - 70184254 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuse;Cylinder;Slow Blow/Time Lag;0.8A;Dims 5x20mm;Glass;Cartridge;250VAC
70184254
Fuse;Cylinder;Slow Blow/Time Lag;0.8A;Dims 5x20mm;Glass;Cartridge;250VAC 70184254
Fuse;Cylinder;Slow Blow/Time Lag;0.8A;Dims 5x20mm;Glass;Cartrid ge;250VAC

Fuse;Cylinder;Slow Blow/Time Lag;0.8A;Dims 5x20mm;Glass;Cartridge;250VAC

Supplier's Site
Circuit Protection - Fuses 0218.800HXP
FUSE GLASS 800MA 250VAC 5X20MM

FUSE GLASS 800MA 250VAC 5X20MM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number F2418-ND 26K8054 70184254 0218.800HXP
Product Name Fuses Cartridge Fuse, Time Delay, 0.8A, 250V; Blow Characteristic Littelfuse Fuse;Cylinder;Slow Blow/Time Lag;0.8A;Dims 5x20mm;Glass;Cartridge;250VAC Circuit Protection - Fuses
Fuse Type Miniature
Approvals / Standards UL; CSA; VDE; SEMKO RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 35 amps 35 amps
Features Time Lag Time Lag
Unlock Full Specs
to access all available technical data