Manufacturer: Littelfuse Inc.
Win Source Part Number: 904455-0218010.HXP
Series: 218
Operating Temperature Range: -55°C ~ 125°C
Features: AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Package: 5mm x 20mm
Package: Bulk
Mounting: Holder
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8536.10.0020
Other Part Number: 0218010HXP, 218010.XP, 218010, 218010XP, F2425, 218010.P
10A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
10A 250VAC Time Lag Fuse, 5x20mm Glass, 4.5mR Product overview: 0218010.HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0218010.HXP can be used for catalog matching and distributor lookup.
Fuse;Cylinder;Slow Blow/Time Lag;10A;Dims 5x20mm;Glass;Cartrid
CARTRIDGE FUSE, TIME DELAY, 10A, 250V; Blow Characteristic:Time Delay; Fuse Current:10A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:218 Series; Cartridge Fuse Material:Glass RoHS Compliant: Yes
CARTRIDGE FUSE, TIME DELAY, 10A, 250VAC; Blow Characteristic:Time Delay; Fuse Current:10A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:218 Series; Breaking Capacity Current RoHS Compliant: Yes
FUSE GLASS 10A 250VAC 5X20MM
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Allied Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 904455-0218010.HXP | F2425-ND | 139-0218010.HXP | 70184261 | 26K8068 | 0218010.HXP |
| Product Name | Fuses - 0218010.HXP | Fuses | 10A Circuit Protection Fuse | Fuse;Cylinder;Slow Blow/Time Lag;10A;Dims 5x20mm;Glass;Cartridge;250VAC | Cartridge Fuse, Time Delay, 10A, 250V; Blow Characteristic Littelfuse | Circuit Protection - Fuses |
| Mounting | Holder | Replaceable | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Fuse Type | Miniature | |||||
| Approvals / Standards | UL; CSA; VDE | RoHS | RoHS | |||
| Rated Breaking Capacity | 100 amps | 100 amps |