3A 350V AC DC Fuse Cartridge, Glass Through Hole 2AG, 5mm x 15mm (Axial)
3A 350V AC DC Fuse Cartridge, Glass Through Hole 2AG, 5mm x 15mm (Axial)
Fuse Miniature Slow Blow Acting 3A 350V Holder Cartridge 5 X 15mm Glass Bulk CSA/UL Product overview: 02200007MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 350V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, 350V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-02200007MXP can be used for catalog matching and distributor lookup.
CARTRIDGE FUSE, FAST ACTING, 3A, 350V; Blow Characteristic:Fast Acting; Fuse Current:3A; Voltage Rating VAC:350V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:220 Series; Fuse Size Code:2AG RoHS Compliant: Yes
FUSE GLASS 3A 350VAC 2AG
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1294-02200007MXP-CHP | 139-02200007MXP | 26K8083 | 02200007MXP |
| Product Name | Fuses | 3A 350V Circuit Protection Fuse | Cartridge Fuse, Fast Acting, 3A, 350V; Blow Characteristic Littelfuse | Circuit Protection - Fuses |
| Mounting | Through Hole | |||
| Approvals / Standards | UL; CSA | RoHS | RoHS | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Rated Breaking Capacity | 60 amps | 60 amps |