Littelfuse, Inc. Fuses 0218.040MXP

Description
40mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet
Description
40mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F10033-ND - DigiKey
Thief River Falls, MN, United States
40mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

40mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Cartridge Fuse, Time Delay, 0.04A, 250V; Blow Characteristic Littelfuse - 25R5197 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 0.04A, 250V; Blow Characteristic Littelfuse
25R5197
Cartridge Fuse, Time Delay, 0.04A, 250V; Blow Characteristic Littelfuse 25R5197
CARTRIDGE FUSE, TIME DELAY, 0.04A, 250V; Blow Characteristic:Slow Blow; Fuse Current:40mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:Slo-Blo 218 Series; Breaking Capacity RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 0.04A, 250V; Blow Characteristic:Slow Blow; Fuse Current:40mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:Slo-Blo 218 Series; Breaking Capacity RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses - 0218.040MXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0218.040MXP
Circuit Protection - Fuses 0218.040MXP
FUSE GLASS 40MA 250VAC 5X20MM

FUSE GLASS 40MA 250VAC 5X20MM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number F10033-ND 25R5197 0218.040MXP
Product Name Fuses Cartridge Fuse, Time Delay, 0.04A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Fuse Type Miniature
Approvals / Standards UL; CSA; VDE; SEMKO RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
North American Fuse Fast Acting 1A - 813GMA-1 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Power supply module for electronic circuit breaker - DF1100 - ifm efector inc.
Specs
Mounting Mounting on DIN rail; (TH35 (EN 60715))
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
View Details