Littelfuse, Inc. Fuses 0218.315MXP

Description
315mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet
Description
315mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F1740-ND - DigiKey
Thief River Falls, MN, United States
315mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

315mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Cartridge Fuses - 5414218A - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
5414218A
Cartridge Fuses 5414218A
Littelfuse 0218.315MXP Cartridge Fuse

Littelfuse 0218.315MXP Cartridge Fuse

Supplier's Site
Cartridge Fuses - 5414218 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
5414218
Cartridge Fuses 5414218
Littelfuse 0218.315MXP Cartridge Fuse

Littelfuse 0218.315MXP Cartridge Fuse

Supplier's Site
Singapore, Singapore
315mA Circuit Protection Fuse
139-0218.315MXP
315mA Circuit Protection Fuse 139-0218.315MXP
Time Delay Fuse, 315mA, 250VAC, 5x20mm Product overview: 0218.315MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 315mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 315mA, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0218.315MXP can be used for catalog matching and distributor lookup.

Time Delay Fuse, 315mA, 250VAC, 5x20mm Product overview: 0218.315MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 315mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 315mA, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0218.315MXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cartridge Fuse, Time Delay, 0.315A, 250V; Blow Characteristic Littelfuse - 42K9376 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 0.315A, 250V; Blow Characteristic Littelfuse
42K9376
Cartridge Fuse, Time Delay, 0.315A, 250V; Blow Characteristic Littelfuse 42K9376
CARTRIDGE FUSE, TIME DELAY, 0.315A, 250V; Blow Characteristic:Time Delay; Fuse Current:315mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:218 Series; Diameter:5mm; Length:20mm RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 0.315A, 250V; Blow Characteristic:Time Delay; Fuse Current:315mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:218 Series; Diameter:5mm; Length:20mm RoHS Compliant: Yes

Supplier's Site
Fuse, Antisurge, 0.315A, 5X20Mm, Glass; Blow Characteristic Littelfuse - 26M5063 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Antisurge, 0.315A, 5X20Mm, Glass; Blow Characteristic Littelfuse
26M5063
Fuse, Antisurge, 0.315A, 5X20Mm, Glass; Blow Characteristic Littelfuse 26M5063
FUSE, ANTISURGE, 0.315A, 5X20MM, GLASS; Blow Characteristic:Slow Blow; Fuse Current:315mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:218 Series; Breaking Capacity Current RoHS Compliant: Yes

FUSE, ANTISURGE, 0.315A, 5X20MM, GLASS; Blow Characteristic:Slow Blow; Fuse Current:315mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:218 Series; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0218.315MXP
FUSE GLASS 315MA 250VAC 5X20MM

FUSE GLASS 315MA 250VAC 5X20MM

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number F1740-ND 5414218A 139-0218.315MXP 42K9376 26M5063 0218.315MXP
Product Name Fuses Cartridge Fuses 315mA Circuit Protection Fuse Cartridge Fuse, Time Delay, 0.315A, 250V; Blow Characteristic Littelfuse Fuse, Antisurge, 0.315A, 5X20Mm, Glass; Blow Characteristic Littelfuse Circuit Protection - Fuses
Fuse Type Miniature
Approvals / Standards UL; CSA; VDE; SEMKO RoHS RoHS RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 35 amps 35 amps
Unlock Full Specs
to access all available technical data

Similar Products

4A 250V Circuit Protection Fuse - 139-0001.2510.PT - ERSAELECTRONICS PTE. LTD.
Specs
Fuse Material Ceramic
Approvals / Standards RoHS
Rated Voltage 150 volts
View Details
4 suppliers
Fuses - 004110200 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 440 volts
Rated Current 20 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers