Littelfuse, Inc. Circuit Protection - Fuses 0218.500HXP

Description
Win Source Part Number: 1361398-0218.500HXP Category: Circuit Protection - Fuses Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable Mfr: Littelfuse Inc. Series: 218 Package: Bulk Product Status: Active Package / Case: 5mm x 20mm Mounting Type: Requires Holder HTSUS: 8536.10.0020 Size / Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 500 mA Voltage Rating - AC: 250 V Fuse Type: Cartridge, Glass Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 35A Melting I²t: 2.825 Approval Agency: CCC, CE, CSA, K-MARK, SEMKO, UL, VDE DC Cold Resistance: 0.37 Ohms
Request a Quote Datasheet
Description
Win Source Part Number: 1361398-0218.500HXP Category: Circuit Protection - Fuses Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable Mfr: Littelfuse Inc. Series: 218 Package: Bulk Product Status: Active Package / Case: 5mm x 20mm Mounting Type: Requires Holder HTSUS: 8536.10.0020 Size / Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 500 mA Voltage Rating - AC: 250 V Fuse Type: Cartridge, Glass Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 35A Melting I²t: 2.825 Approval Agency: CCC, CE, CSA, K-MARK, SEMKO, UL, VDE DC Cold Resistance: 0.37 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuses - 1361398-0218.500HXP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1361398-0218.500HXP
Circuit Protection - Fuses 1361398-0218.500HXP
Win Source Part Number: 1361398-0218.500HXP Category: Circuit Protection - Fuses Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable Mfr: Littelfuse Inc. Series: 218 Package: Bulk Product Status: Active Package / Case: 5mm x 20mm Mounting Type: Requires Holder HTSUS: 8536.10.0020 Size / Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 500 mA Voltage Rating - AC: 250 V Fuse Type: Cartridge, Glass Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 35A Melting I²t: 2.825 Approval Agency: CCC, CE, CSA, K-MARK, SEMKO, UL, VDE DC Cold Resistance: 0.37 Ohms

Win Source Part Number: 1361398-0218.500HXP
Category: Circuit Protection - Fuses
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
Mfr: Littelfuse Inc.
Series: 218
Package: Bulk
Product Status: Active
Package / Case: 5mm x 20mm
Mounting Type: Requires Holder
HTSUS: 8536.10.0020
Size / Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 500 mA
Voltage Rating - AC: 250 V
Fuse Type: Cartridge, Glass
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 35A
Melting I²t: 2.825
Approval Agency: CCC, CE, CSA, K-MARK, SEMKO, UL, VDE
DC Cold Resistance: 0.37 Ohms

Buy Now Datasheet
Singapore, Singapore
500mA Circuit Protection Fuse
139-0218.500HXP
500mA Circuit Protection Fuse 139-0218.500HXP
500mA 250VAC Time Lag Fuse, Glass, 5x20mm Product overview: 0218.500HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 500mA, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0218.500HXP can be used for catalog matching and distributor lookup.

500mA 250VAC Time Lag Fuse, Glass, 5x20mm Product overview: 0218.500HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 500mA, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0218.500HXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F2416-ND - DigiKey
Thief River Falls, MN, United States
500mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

500mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Circuit Protection - Fuses 0218.500HXP
FUSE GLASS 500MA 250VAC 5X20MM

FUSE GLASS 500MA 250VAC 5X20MM

Supplier's Site
Cartridge Fuse, Time Delay, 0.5A, 250V; Blow Characteristic Littelfuse - 26K8050 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 0.5A, 250V; Blow Characteristic Littelfuse
26K8050
Cartridge Fuse, Time Delay, 0.5A, 250V; Blow Characteristic Littelfuse 26K8050
CARTRIDGE FUSE, TIME DELAY, 0.5A, 250V; Blow Characteristic:Time Delay; Fuse Current:500mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:218 Series; Diameter:5mm; Length:20mm RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 0.5A, 250V; Blow Characteristic:Time Delay; Fuse Current:500mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:218 Series; Diameter:5mm; Length:20mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 1361398-0218.500HXP 139-0218.500HXP F2416-ND 0218.500HXP 26K8050
Product Name Circuit Protection - Fuses 500mA Circuit Protection Fuse Fuses Circuit Protection - Fuses Cartridge Fuse, Time Delay, 0.5A, 250V; Blow Characteristic Littelfuse
Mounting Requires Holder
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Voltage 250 volts 250 volts 250 volts 250 volts
Rated Current 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
Rated Breaking Capacity 35 amps 35 amps 35 amps
Unlock Full Specs
to access all available technical data