Littelfuse, Inc. 5x20mm Time Lag Glass Body Cartridge Fuse Designed to IEC Specification 0219.200

Description
5x20mm time-Lag glass body cartridge fuse designed to IEC specification Designed to International (IEC )Standards for use globally Meets the IEC60127-2, Sheet 6 specification for Time Lag fuses Available in cartridge or axial lead form Lead-free and RoHS compliant
Datasheet
Description
5x20mm time-Lag glass body cartridge fuse designed to IEC specification Designed to International (IEC )Standards for use globally Meets the IEC60127-2, Sheet 6 specification for Time Lag fuses Available in cartridge or axial lead form Lead-free and RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5x20mm Time Lag Glass Body Cartridge Fuse Designed to IEC Specification - 0219.200 - Littelfuse, Inc.
Rosemont, IL, United States
5x20mm Time Lag Glass Body Cartridge Fuse Designed to IEC Specification
0219.200
5x20mm Time Lag Glass Body Cartridge Fuse Designed to IEC Specification 0219.200
5x20mm time-Lag glass body cartridge fuse designed to IEC specification Designed to International (IEC )Standards for use globally Meets the IEC60127-2, Sheet 6 specification for Time Lag fuses Available in cartridge or axial lead form Lead-free and RoHS compliant

5x20mm time-Lag glass body cartridge fuse designed to IEC specification Designed to International (IEC )Standards for use globally Meets the IEC60127-2, Sheet 6 specification for Time Lag fuses Available in cartridge or axial lead form Lead-free and RoHS compliant

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0219.200
Product Name 5x20mm Time Lag Glass Body Cartridge Fuse Designed to IEC Specification
Approvals / Standards BSI; VDE; SEMKO
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002640013 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 25 amps
View Details
North American Fuse Fast Acting 1A - 813ABC-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
Fuses - 2019-CCF1N5TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers