2AG Fast-Acting Subminiature Axial Leaded Glass Body Fuse
1A 250V AC 125V DC Fuse Cartridge, Glass Through Hole 2AG, 5mm x 15mm (Axial)
The 2AG fuse provides the same performance characteristics as the universal standard 3AG design in less than one-third the space.
These subminiature fuses offer top quality, reliability and space-saving protection for your new designs. Available with pigtail leads for direct soldering or for use with #111501 mating PCB fuse clips. The 2AG Series is UL and CSA Approved.
FUSE GLASS 1A 250VAC 125VDC 2AG
CARTRIDGE FUSE, FAST ACTING, 1A, 250V; Blow Characteristic:Fast Acting; Fuse Current:1A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:224 Series; Cartridge Fuse Material:Glass RoHS Compliant: Yes
FUSE GLASS 1A 250VAC 125VDC 2AG
| Littelfuse, Inc. | DigiKey | Allied Electronics, Inc. | Utmel Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 0224001.HXP | F2436-ND | 70184189 | 461-0224001.HXP | 26K8109 | 0224001.HXP |
| Product Name | 2AG Fast-Acting Subminiature Axial Leaded Glass Body Fuse | Fuses | Fuse;Submin;Fast Acting;1A;Sz 2AG;Supplemental;Dims 0.184x0.57";Glass;Axial | FUSE GLASS 1A 250VAC 125VDC 2AG | Cartridge Fuse, Fast Acting, 1A, 250V; Blow Characteristic Littelfuse | Circuit Protection - Fuses |
| Fuse Type | Miniature; Subminiature | Subminiature | ||||
| Approvals / Standards | RoHS | UL; CSA | RoHS; UL; CSA | RoHS | ||
| Features | Fast Acting | Fast Acting | Fast Acting | |||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | 250 volts | |
| Mounting | Through Hole | Solderable (with leads); Replaceable | Through Hole |