160mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Win Source Part Number: 1361313-0219.160MXAP
Category: Circuit Protection - Fuses
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: 219XA
Package: Bulk
Product Status: Active
Package / Case: 5mm x 20mm
Mounting Type: Requires Holder
HTSUS: 8536.10.0020
Size / Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 160 mA
Voltage Rating - AC: 250 V
Fuse Type: Cartridge, Glass
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 150A
Melting I²t: 0.31
Approval Agency: CCC, CE, CSA, SEMKO, UL, VDE
DC Cold Resistance: 2.55 Ohms
Fuse Miniature Slow Blow Acting 0.16A 250V Holder Cartridge 5 X 20mm Glass Bulk CCC/CE/CSA/PSE/SEMKO
FUSE GLASS 160MA 250VAC 5X20MM
CARTRIDGE FUSE, TIME DELAY, 0.16A, 250V; Blow Characteristic:Time Delay; Fuse Current:160mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:219XA Series; Diameter:5mm; Length:20mmRoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 0219.160MXAP-ND | 1361313-0219.160MXAP | 139-0219.160MXAP | 0219.160MXAP | 26K7653 |
| Product Name | Fuses | Circuit Protection - Fuses | 0.16A 250V Circuit Protection Fuse | Circuit Protection - Fuses | Cartridge Fuse, Time Delay, 0.16A, 250V; Blow Characteristic Littelfuse |
| Fuse Type | Miniature | ||||
| Approvals / Standards | UL; CSA; VDE; SEMKO | RoHS | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Rated Breaking Capacity | 150 amps | 150 amps | 150 amps |