Littelfuse 02193.15MXABP Cartridge Fuse
3.15A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
3.15A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Fuse Miniature Slow Blow Acting 3.15A 250V Holder Cartridge 5 X 20mm Bulk CCC/CSA/PSE/SEMKO/UL
FUSE GLASS 3.15A 250VAC 5X20MM
CARTRIDGE FUSE, TIME DELAY, 3.15A, 250V; Blow Characteristic:Time Delay; Fuse Current:3.15A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:219XA Series; Fuse Body Material:Glass RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 7690054 | F6054-ND | 139-02193.15MXABP | 02193.15MXABP | 69K8424 |
| Product Name | Cartridge Fuses | Fuses | 3.15A 250V Circuit Protection Fuse | Circuit Protection - Fuses | Cartridge Fuse, Time Delay, 3.15A, 250V; Blow Characteristic Littelfuse |
| Fuse Material | Glass; Glass | Glass | Glass; Glass | ||
| Approvals / Standards | RoHS | CSA; BSI; VDE; SEMKO | RoHS | RoHS | |
| Fuse Type | Miniature | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |