Littelfuse 0219001.MXAP Cartridge Fuse
Littelfuse 0219001.MXAP Cartridge Fuse
1A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Win Source Part Number: 1361350-0219001.MXAP
Category: Circuit Protection - Fuses
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: 219XA
Package: Bulk
Product Status: Active
Package / Case: 5mm x 20mm
Mounting Type: Requires Holder
HTSUS: 8536.10.0020
Size / Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 1 A
Voltage Rating - AC: 250 V
Fuse Type: Cartridge, Glass
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 150A
Melting I²t: 19.2
Approval Agency: CCC, CE, CSA, PSE, SEMKO, UL, VDE
DC Cold Resistance: 0.1165 Ohms
1A 250VAC Time Delay Glass Fuse, 5x20mm Product overview: 0219001.MXAP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0219001.MXAP can be used for catalog matching and distributor lookup.
FUSE GLASS 1A 250VAC 5X20MM
CARTRIDGE FUSE, TIME DELAY, 1A, 250V; Blow Characteristic:Time Delay; Fuse Current:1A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:219XA Series; Cartridge Fuse Material:Glass RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 5413546 | F3620-ND | 1361350-0219001.MXAP | 139-0219001.MXAP | 0219001.MXAP | 26K7677 |
| Product Name | Cartridge Fuses | Fuses | Circuit Protection - Fuses | 1A Circuit Protection Fuse | Circuit Protection - Fuses | Cartridge Fuse, Time Delay, 1A, 250V; Blow Characteristic Littelfuse |
| Fuse Material | Glass; Glass | Glass | ||||
| Approvals / Standards | RoHS | UL; CSA; VDE; SEMKO | RoHS | RoHS | ||
| Fuse Type | Miniature | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Rated Breaking Capacity | 150 amps | 150 amps | 150 amps |