Littelfuse, Inc. Fuses 0219.200MXAP

Description
200mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet
Description
200mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0219.200MXAP-ND - DigiKey
Thief River Falls, MN, United States
200mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

200mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Cartridge Fuse, Time Delay, 0.2A, 250V; Blow Characteristic Littelfuse - 26K7656 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 0.2A, 250V; Blow Characteristic Littelfuse
26K7656
Cartridge Fuse, Time Delay, 0.2A, 250V; Blow Characteristic Littelfuse 26K7656
CARTRIDGE FUSE, TIME DELAY, 0.2A, 250V; Blow Characteristic:Time Delay; Fuse Current:200mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:219XA Series; Diameter:5mm; Length:20mm RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 0.2A, 250V; Blow Characteristic:Time Delay; Fuse Current:200mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:219XA Series; Diameter:5mm; Length:20mm RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses - 0219.200MXAP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0219.200MXAP
Circuit Protection - Fuses 0219.200MXAP
FUSE GLASS 200MA 250VAC 5X20MM

FUSE GLASS 200MA 250VAC 5X20MM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 0219.200MXAP-ND 26K7656 0219.200MXAP
Product Name Fuses Cartridge Fuse, Time Delay, 0.2A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Fuse Type Miniature
Approvals / Standards UL; CSA; VDE; SEMKO RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 150 amps 150 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
International Fuse Quick Acting 5A - 81411581 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 2019-CCF1N1.25TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers