Littelfuse, Inc. Fuses 0218.063HXP

Description
63mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet
Description
63mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2407-ND - DigiKey
Thief River Falls, MN, United States
63mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

63mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Cartridge Fuse, Time Delay, 0.063A, 250V; Blow Characteristic Littelfuse - 26K8032 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 0.063A, 250V; Blow Characteristic Littelfuse
26K8032
Cartridge Fuse, Time Delay, 0.063A, 250V; Blow Characteristic Littelfuse 26K8032
CARTRIDGE FUSE, TIME DELAY, 0.063A, 250V; Blow Characteristic:Time Delay; Fuse Current:63mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:218 Series; Diameter:5mm; Length:20mm RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 0.063A, 250V; Blow Characteristic:Time Delay; Fuse Current:63mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:218 Series; Diameter:5mm; Length:20mm RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses 0218.063HXP
FUSE GLASS 63MA 250VAC 5X20MM

FUSE GLASS 63MA 250VAC 5X20MM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number F2407-ND 26K8032 0218.063HXP
Product Name Fuses Cartridge Fuse, Time Delay, 0.063A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Fuse Type Miniature
Approvals / Standards UL; CSA; VDE; SEMKO RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 35 amps 35 amps
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses - AFT/AFS -  - VICFUSE
Specs
Fuse Type Automotive
Approvals / Standards RoHS; UL
Rated Current 200 amps
View Details
Fuses - 2019-CCF1N0.8TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 15 amps
View Details