Manufacturer: Littelfuse Inc.
Win Source Part Number: 853144-0219.800MXAP
Series: 219XA
Features: 800 mA 250 V AC DC Fuse
Package: Bulk
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8536.10.0020
Other Part Number: 219.800, -0219.800MXAP, 0219.800XAP
Fuse Miniature Slow Blow Acting 0.8A 250V Holder Cartridge 5 X 20mm Glass Bulk CCC/CE/CSA/PSE/SEMKO
800mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
FUSE GLASS 800MA 250VAC 5X20MM
CARTRIDGE FUSE, TIME DELAY, 0.8A, 250V; Blow Characteristic:Time Delay; Fuse Current:800mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:219XA Series; Diameter:5mm; Length:20mm RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 853144-0219.800MXAP | 139-0219.800MXAP | 0219.800MXAP-ND | 0219.800MXAP | 26K7674 |
| Product Name | Fuses - 0219.800MXAP | 0.8A 250V Circuit Protection Fuse | Fuses | Circuit Protection - Fuses | Cartridge Fuse, Time Delay, 0.8A, 250V; Blow Characteristic Littelfuse |
| Approvals / Standards | RoHS | UL; CSA; VDE; SEMKO | RoHS | ||
| Rated Voltage | 250 volts | 250 volts | 250 volts | ||
| Rated Current | 0.8000 amps | 0.8000 amps | 0.8000 amps | ||
| Fuse Type | Miniature |