Littelfuse, Inc. Fuses 0218.050MXEP

Description
50mA 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet
Description
50mA 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0218.050MXEP-ND - DigiKey
Thief River Falls, MN, United States
50mA 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

50mA 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

Buy Now Datasheet
Cartridge Fuse, Time Delay, 0.05A, 250V; Blow Characteristic Littelfuse - 26K8029 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 0.05A, 250V; Blow Characteristic Littelfuse
26K8029
Cartridge Fuse, Time Delay, 0.05A, 250V; Blow Characteristic Littelfuse 26K8029
CARTRIDGE FUSE, TIME DELAY, 0.05A, 250V; Blow Characteristic:Time Delay; Fuse Current:50mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:218 Series; Body Material:Glass RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 0.05A, 250V; Blow Characteristic:Time Delay; Fuse Current:50mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:218 Series; Body Material:Glass RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses - 0218.050MXEP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0218.050MXEP
Circuit Protection - Fuses 0218.050MXEP
FUSE GLASS 50MA 250VAC 5X20MM

FUSE GLASS 50MA 250VAC 5X20MM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 0218.050MXEP-ND 26K8029 0218.050MXEP
Product Name Fuses Cartridge Fuse, Time Delay, 0.05A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Fuse Type Miniature
Mounting Through Hole
Approvals / Standards UL; CSA; VDE; SEMKO RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 35 amps 35 amps
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 6A - 813GMA-6 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 2019-CCF1N0.8TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers