Time Delay Fuse, 160mA, 250VAC, 5x20mm, Glass Body Product overview: 0218.160MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 160mA, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0218.160MXP can be used for catalog matching and distributor lookup.
160mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Manufacturer: Littelfuse Inc.
Win Source Part Number: 709082-0218.160MXP
Packaging: Bulk
Mounting Style: Holder
Fuse Type: Cartridge, Glass
Voltage Rating - AC: 250V
Response Time: Slow Blow
Melting I2t: 0.219
Approvals: CCC, CE, CSA, K-MARK, SEMKO, UL, VDE
DC Cold Resistance: 2.55 Ohms
Categories: Circuit Protection
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 5mm x 20mm
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
Current Rating (Amps): 160mA
Breaking Capacity at Rated Voltage: 35A
Littelfuse 0218.160MXP Cartridge Fuse
Littelfuse 0218.160MXP Cartridge Fuse
CARTRIDGE FUSE, TIME DELAY, 0.16A, 250V; Blow Characteristic:Slow Blow; Fuse Current:160mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:218 Series; Breaking Capacity Current RoHS Compliant: Yes
FUSE GLASS 160MA 250VAC 5X20MM
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0218.160MXP | F1737-ND | 709082-0218.160MXP | 5414189A | 25R5201 | 0218.160MXP |
| Product Name | 160mA Circuit Protection Fuse | Fuses | Fuses - 0218.160MXP | Cartridge Fuses | Cartridge Fuse, Time Delay, 0.16A, 250V; Blow Characteristic Littelfuse | Circuit Protection - Fuses |
| Fuse Material | Glass | Glass; Glass | ||||
| Approvals / Standards | RoHS | UL; CSA; VDE; SEMKO | RoHS | RoHS | ||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | ||
| Rated Current | 0.1600 amps | 0.1600 amps | 0.1600 amps | 0.1600 amps |