Littelfuse, Inc. Fuses 02191.25MXAP

Description
1.25A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet
Description
1.25A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F5950-ND - DigiKey
Thief River Falls, MN, United States
1.25A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

1.25A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Cartridge Fuse, Time Delay, 1.25A, 250V; Blow Characteristic Littelfuse - 26K7698 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 1.25A, 250V; Blow Characteristic Littelfuse
26K7698
Cartridge Fuse, Time Delay, 1.25A, 250V; Blow Characteristic Littelfuse 26K7698
CARTRIDGE FUSE, TIME DELAY, 1.25A, 250V; Blow Characteristic:Time Delay; Fuse Current:1.25A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:219XA Series; Diameter:5mm; Length:20mmRoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 1.25A, 250V; Blow Characteristic:Time Delay; Fuse Current:1.25A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:219XA Series; Diameter:5mm; Length:20mmRoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses - 02191.25MXAP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
02191.25MXAP
Circuit Protection - Fuses 02191.25MXAP
FUSE GLASS 1.25A 250VAC 5X20MM

FUSE GLASS 1.25A 250VAC 5X20MM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number F5950-ND 26K7698 02191.25MXAP
Product Name Fuses Cartridge Fuse, Time Delay, 1.25A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Fuse Type Miniature
Approvals / Standards UL; CSA; VDE; SEMKO
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 150 amps 150 amps
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 3A - 813GMA-3 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details