Manufacturer: Littelfuse Inc.
Win Source Part Number: 853145-0219004.MXAP
Series: 219XA
Features: 4 A 250 V AC DC Fuse
Package: Bulk
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8536.10.0020
Other Part Number: 219004, 0219004XAP, 0219004.MXAP-ND, F3622, 0219004MXAP, 0219004.XAP
4A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
4A 250V Time Delay Glass Fuse Cartridge 5x20mm Product overview: 0219004.MXAP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0219004.MXAP can be used for catalog matching and distributor lookup.
FUSE GLASS 4A 250VAC 5X20MM
CARTRIDGE FUSE, TIME DELAY, 4A, 250V; Blow Characteristic:Time Delay; Fuse Current:4A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:219XA Series; Cartridge Fuse Material:Glass RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 853145-0219004.MXAP | F3622-ND | 139-0219004.MXAP | 0219004.MXAP | 26K7683 |
| Product Name | Fuses - 0219004.MXAP | Fuses | 4A 250V Circuit Protection Fuse | Circuit Protection - Fuses | Cartridge Fuse, Time Delay, 4A, 250V; Blow Characteristic Littelfuse |
| Fuse Type | Miniature | ||||
| Approvals / Standards | UL; CSA; VDE; SEMKO | RoHS | RoHS | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Rated Breaking Capacity | 150 amps | 150 amps |