Littelfuse, Inc. 5x20mm Time Lag Glass Body Cartridge Fuse Designed to IEC Specification 0219005.

Description
5x20mm time-Lag glass body cartridge fuse designed to IEC specification Designed to International (IEC ) Standards for use globally Meets the IEC 60127-2, Sheet 6 specification for timeLag fuses Available in cartridge or axial lead form Lead-free and RoHS compliant
Datasheet
Description
5x20mm time-Lag glass body cartridge fuse designed to IEC specification Designed to International (IEC ) Standards for use globally Meets the IEC 60127-2, Sheet 6 specification for timeLag fuses Available in cartridge or axial lead form Lead-free and RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5x20mm Time Lag Glass Body Cartridge Fuse Designed to IEC Specification - 0219005. - Littelfuse, Inc.
Rosemont, IL, United States
5x20mm Time Lag Glass Body Cartridge Fuse Designed to IEC Specification
0219005.
5x20mm Time Lag Glass Body Cartridge Fuse Designed to IEC Specification 0219005.
5x20mm time-Lag glass body cartridge fuse designed to IEC specification Designed to International (IEC ) Standards for use globally Meets the IEC 60127-2, Sheet 6 specification for timeLag fuses Available in cartridge or axial lead form Lead-free and RoHS compliant

5x20mm time-Lag glass body cartridge fuse designed to IEC specification Designed to International (IEC ) Standards for use globally Meets the IEC 60127-2, Sheet 6 specification for timeLag fuses Available in cartridge or axial lead form Lead-free and RoHS compliant

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0219005.
Product Name 5x20mm Time Lag Glass Body Cartridge Fuse Designed to IEC Specification
Approvals / Standards BSI; VDE; SEMKO
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002625302 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 700 volts
Rated Current 6 amps
View Details
North American Fuse Fast Acting 15A - 813ABC-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 2019-CCF1N1.25TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers