Littelfuse 0218005.MXP Cartridge Fuse
Littelfuse 0218005.MXP Cartridge Fuse
5A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Time Delay Fuse, 5A, 250VAC, 5x20mm Glass Product overview: 0218005.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0218005.MXP can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1000052-0218005.MXP
Packaging: Bulk
Current Rating: 5A
Fuse Type: Cartridge, Glass
Voltage Rating - AC: 250V
Response Time: Slow
Breaking Capacity @ Rated Voltage: 50A
Approvals: CCC, CE, CSA, K-MARK, PSE, SEMKO, UL, VDE
Mounting: Clip / Holder
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C
Nominal Melting - I2t: 111
Nominal Cold Resistance: 0.0104 Ohm
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Application Field: Used in Safety
CARTRIDGE FUSE, TIME DELAY, 5A, 250V; Blow Characteristic:Time Delay; Fuse Current:5A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:218 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes
CARTRIDGE FUSE, TIME DELAY, 5A, 250V; Blow Characteristic:Slow Blow; Fuse Current:5A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:218 Series; Breaking Capacity Current AC:50A; RoHS Compliant: Yes
FUSE GLASS 5A 250VAC 5X20MM
Glass Tube Fuse 5A D5xL20mm Fuses ROHS
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 7382790 | 7382790P | F1748-ND | 139-0218005.MXP | 1000052-0218005.MXP | 42K9384 | 26M5071 | 0218005.MXP | 0218005.MXP |
| Product Name | Cartridge Fuses | Cartridge Fuses | Fuses | 5A Circuit Protection Fuse | Fuses - 0218005.MXP | Cartridge Fuse, Time Delay, 5A, 250V; Blow Characteristic Littelfuse | Cartridge Fuse, Time Delay, 5A, 250V; Blow Characteristic Littelfuse | Circuit Protection - Fuses | TVS/Fuse/Board Level Protection >> Fuses |
| Fuse Material | Glass; Glass | Glass; Glass | Glass | Glass | |||||
| Approvals / Standards | RoHS | RoHS | UL; CSA; VDE; SEMKO | RoHS | RoHS | RoHS | RoHS | ||
| Rated Current | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps | ||
| Fuse Type | Miniature | ||||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |