Win Source Part Number: 1361432-02200007DRT1
Category: Circuit Protection - Fuses
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: 220
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: 2AG, 5mm x 15mm (Axial)
Mounting Type: Through Hole
HTSUS: 8536.10.0020
Size / Dimension: 0.177" Dia x 0.571" L (4.50mm x 14.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 3 A
Voltage Rating - AC: 350 V
Fuse Type: Cartridge, Glass
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 60A
Melting I²t: 4.62
Approval Agency: CE, CSA, PSE, UL
DC Cold Resistance: 0.0317 Ohms
Fuse Subminiature Slow Blow Acting 3A 350V Holder Cartridge 5 X 15mm Glass T/R CSA/UL Product overview: 02200007DRT1P from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 350V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, 350V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-02200007DRT1P can be used for catalog matching and distributor lookup.
3A 350V AC DC Fuse Cartridge, Glass Through Hole 2AG, 5mm x 15mm (Axial)
3A 350V AC DC Fuse Cartridge, Glass Through Hole 2AG, 5mm x 15mm (Axial)
FUSE GLASS 3A 350VAC 2AG
CARTRIDGE FUSE, FAST ACTING, 3A, 350V; Blow Characteristic:Fast Acting; Fuse Current:3A; Voltage Rating VAC:350V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:220 Series; Reel Quantity:1500 RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1361432-02200007DRT1P | 139-02200007DRT1P | F5996CT-ND | 02200007DRT1P | 26K8084 |
| Product Name | Circuit Protection - Fuses | 3A 350V Circuit Protection Fuse | Fuses | Circuit Protection - Fuses | Cartridge Fuse, Fast Acting, 3A, 350V; Blow Characteristic Littelfuse |
| Mounting | Through Hole | Through Hole | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Rated Voltage | 350 volts | 350 volts | 350 volts | 350 volts | |
| Rated Current | 3 amps | 3 amps | 3 amps | 3 amps |