Littelfuse, Inc. Datasheets for Fuses
Fuses protect electrical devices and components from overcurrents and short circuits that occur in improperly operating circuits.
Fuses: Learn more
| Product Name | Notes |
|---|---|
| 5x20mm medium- acting glass body fuse designed to UL specification. Designed to UL/CSA/ANCE 248 Standard Available in cartridge and axial lead format Lead-free and RoHS compliant | |
| 5x20mm meduim- acting glass body fuse designed to UL specification. Designed to UL/CSA/ANCE 248 Standard Available in cartridge and axial lead format Lead-free and RoHS compliant | |
| 5x20mm time-Lag glass body cartridge fuse designed to JL specification. Designed to UL/CSA/ANCE 248 Standard Available in cartridge and axial lead format Lead-free and RoHS compliant | |
| Hazardous Area Barrier Network Fuse | |
| Operating Temp.: -40°C to +125°C Maximum Continuous Load Rating: 35A Body Material: Thermoplastic (UL 94V0 Rated) Term. Material: Brass Tin Plated |
| << Prev | Next >> |