Littelfuse, Inc. Fuses 0219.125MXAP

Description
125mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet
Description
125mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0219.125MXAP-ND - DigiKey
Thief River Falls, MN, United States
125mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

125mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Circuit Protection - Fuses - 0219.125MXAP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0219.125MXAP
Circuit Protection - Fuses 0219.125MXAP
FUSE GLASS 125MA 250VAC 5X20MM

FUSE GLASS 125MA 250VAC 5X20MM

Supplier's Site
Cartridge Fuse, Time Delay, 0.125A, 250V; Blow Characteristic Littelfuse - 26K7650 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 0.125A, 250V; Blow Characteristic Littelfuse
26K7650
Cartridge Fuse, Time Delay, 0.125A, 250V; Blow Characteristic Littelfuse 26K7650
CARTRIDGE FUSE, TIME DELAY, 0.125A, 250V; Blow Characteristic:Time Delay; Fuse Current:125mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:219XA Series; Diameter:5mm RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 0.125A, 250V; Blow Characteristic:Time Delay; Fuse Current:125mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:219XA Series; Diameter:5mm RoHS Compliant: Yes

Supplier's Site
Fuse - 21606780 - Radwell International
Willingboro, NJ, United States
FUSE, CARTRIDGE, 125MA, 5X20MM, SLO BLO; PRODUCT RANGE:SLO-BLO 219XA SERIES; FUSE CURRENT:125MA; VOLTAGE RATING VAC:250V; FUSE SIZE METRIC:5MM X 20MM; FUSE SIZE IMPERIAL:0.2 X 0.79; BLOW CHARACTERISTIC:SLOW BLOW; DIAMETER:5MM ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

FUSE, CARTRIDGE, 125MA, 5X20MM, SLO BLO; PRODUCT RANGE:SLO-BLO 219XA SERIES; FUSE CURRENT:125MA; VOLTAGE RATING VAC:250V; FUSE SIZE METRIC:5MM X 20MM; FUSE SIZE IMPERIAL:0.2 X 0.79; BLOW CHARACTERISTIC:SLOW BLOW; DIAMETER:5MM ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Radwell International
Product Category Fuses Fuses Fuses Fuses
Product Number 0219.125MXAP-ND 0219.125MXAP 26K7650 21606780
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Time Delay, 0.125A, 250V; Blow Characteristic Littelfuse Fuse
Fuse Type Miniature
Approvals / Standards UL; CSA; VDE; SEMKO RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 150 amps 150 amps
Unlock Full Specs
to access all available technical data