Littelfuse, Inc. Fuses 0218.040HXP

Description
40mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet
Description
40mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2405-ND - DigiKey
Thief River Falls, MN, United States
40mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

40mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Cartridge Fuse, Time Delay, 0.04A, 250V; Blow Characteristic Littelfuse - 26K8028 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 0.04A, 250V; Blow Characteristic Littelfuse
26K8028
Cartridge Fuse, Time Delay, 0.04A, 250V; Blow Characteristic Littelfuse 26K8028
CARTRIDGE FUSE, TIME DELAY, 0.04A, 250V; Blow Characteristic:Time Delay; Fuse Current:40mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:218 Series; Diameter:5mm; Length:20mm RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 0.04A, 250V; Blow Characteristic:Time Delay; Fuse Current:40mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:218 Series; Diameter:5mm; Length:20mm RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0218.040HXP
FUSE GLASS 40MA 250VAC 5X20MM

FUSE GLASS 40MA 250VAC 5X20MM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number F2405-ND 26K8028 0218.040HXP
Product Name Fuses Cartridge Fuse, Time Delay, 0.04A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Fuse Type Miniature
Approvals / Standards UL; CSA; VDE; SEMKO RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 35 amps 35 amps
Unlock Full Specs
to access all available technical data