Littelfuse, Inc. 5A 250V Circuit Protection Fuse 0219005.MXAEP

Description
Fuse Miniature Slow Blow Acting 5A 250V Axial 5 X 20mm Bulk CCC/CSA/PSE/SEMKO/UL /VDE Product overview: 0219005.MXAEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0219005.MXAEP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Miniature Slow Blow Acting 5A 250V Axial 5 X 20mm Bulk CCC/CSA/PSE/SEMKO/UL /VDE Product overview: 0219005.MXAEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0219005.MXAEP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5A 250V Circuit Protection Fuse
139-0219005.MXAEP
5A 250V Circuit Protection Fuse 139-0219005.MXAEP
Fuse Miniature Slow Blow Acting 5A 250V Axial 5 X 20mm Bulk CCC/CSA/PSE/SEMKO/UL /VDE Product overview: 0219005.MXAEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0219005.MXAEP can be used for catalog matching and distributor lookup.

Fuse Miniature Slow Blow Acting 5A 250V Axial 5 X 20mm Bulk CCC/CSA/PSE/SEMKO/UL/VDE Product overview: 0219005.MXAEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0219005.MXAEP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 0219005.MXAEP-ND - DigiKey
Thief River Falls, MN, United States
5A 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

5A 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

Buy Now Datasheet
Cartridge Fuse, Time Delay, 5A, 250V; Blow Characteristic Littelfuse - 26K7685 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 5A, 250V; Blow Characteristic Littelfuse
26K7685
Cartridge Fuse, Time Delay, 5A, 250V; Blow Characteristic Littelfuse 26K7685
CARTRIDGE FUSE, TIME DELAY, 5A, 250V; Blow Characteristic:Time Delay; Fuse Current:5A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:219XA Series; Body Material:Glass RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 5A, 250V; Blow Characteristic:Time Delay; Fuse Current:5A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:219XA Series; Body Material:Glass RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses - 0219005.MXAEP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0219005.MXAEP
Circuit Protection - Fuses 0219005.MXAEP
FUSE GLASS 5A 250VAC 5X20MM

FUSE GLASS 5A 250VAC 5X20MM

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 139-0219005.MXAEP 0219005.MXAEP-ND 26K7685 0219005.MXAEP
Product Name 5A 250V Circuit Protection Fuse Fuses Cartridge Fuse, Time Delay, 5A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Fuse Material Glass Glass; Glass
Approvals / Standards RoHS UL; CSA; VDE; SEMKO RoHS
Rated Voltage 250 volts 250 volts 250 volts
Rated Current 5 amps 5 amps 5 amps
Fuse Type Miniature
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Fuses - 004110378 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 125 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers