Time Delay Fuse, 0.8A, 250VAC, 5x20mm Glass Product overview: 0218.800MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.8A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0218.800MXP can be used for catalog matching and distributor lookup.
Littelfuse 0218.800MXP Cartridge Fuse
800mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
CARTRIDGE FUSE, TIME DELAY, 0.8A, 250V; Blow Characteristic:Slow Blow; Fuse Current:800mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:218 Series; Breaking Capacity Current RoHS Compliant: Yes
FUSE GLASS 800MA 250VAC 5X20MM
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0218.800MXP | 5413732 | F1744-ND | 26M5067 | 0218.800MXP |
| Product Name | 0.8A Circuit Protection Fuse | Cartridge Fuses | Fuses | Cartridge Fuse, Time Delay, 0.8A, 250V; Blow Characteristic Littelfuse | Circuit Protection - Fuses |
| Fuse Material | Glass | Glass; Glass | |||
| Approvals / Standards | RoHS | RoHS | UL; CSA; VDE; SEMKO | RoHS | |
| Rated Voltage | 250 volts | 250 volts | 250 volts | ||
| Rated Current | 0.8000 amps | 0.8000 amps | 0.8000 amps |