Manufacturer: Littelfuse Inc.
Win Source Part Number: 1120538-021806.3HXP
Packaging: Bulk
Mounting Style: Holder
Fuse Type: Cartridge, Glass
Voltage Rating - AC: 250V
Response Time: Slow Blow
Melting I2t: 198.5
Approvals: CCC, CE, CSA, K-MARK, PSE, SEMKO, UL, VDE
DC Cold Resistance: 0.0076 Ohms
Categories: Circuit Protection
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: 5mm x 20mm
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Parts Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
Current Rating (Amps): 6.3A
Breaking Capacity at Rated Voltage: 63A
6.3A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
6.3A 250VAC Time Lag Fuse, Glass, 5x20mm Product overview: 021806.3HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6.3A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-021806.3HXP can be used for catalog matching and distributor lookup.
CARTRIDGE FUSE, TIME DELAY, 6.3A, 250V; Blow Characteristic:Time Delay; Fuse Current:6.3A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:218 Series RoHS Compliant: Yes
63A Glass Tube Fuse 6.3A 250V - Fuses ROHS
FUSE GLASS 6.3A 250VAC 5X20MM
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1120538-021806.3HXP | F2428-ND | 139-021806.3HXP | 26K8074 | 021806.3HXP | 021806.3HXP |
| Product Name | Fuses - 021806.3HXP | Fuses | 6.3A Circuit Protection Fuse | Cartridge Fuse, Time Delay, 6.3A, 250V; Blow Characteristic Littelfuse | TVS/Fuse/Board Level Protection >> Fuses | Circuit Protection - Fuses |
| Mounting | Holder | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | 250 volts | |
| Rated Current | 6.3 amps | 6.3 amps | 6.3 amps | 6.3 amps | 6.3 amps | |
| Rated Breaking Capacity | 63 amps | 63 amps | 63 amps | 63 amps |