2.5A 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
Fuse Miniature Slow Blow Acting 2.5A 250V Axial 5 X 20mm Glass Bulk CCC/CE/CSA/KC/PSE/SE
FUSE GLASS 2.5A 250VAC 5X20MM
CARTRIDGE FUSE, TIME DELAY, 2.5A, 250V; Blow Characteristic:Time Delay; Fuse Current:2.5A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:218 Series; Body Material:Glass RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | F3616-ND | 139-021802.5MXEP | 021802.5MXEP | 26K8071 |
| Product Name | Fuses | 2.5A 250V Circuit Protection Fuse | Circuit Protection - Fuses | Cartridge Fuse, Time Delay, 2.5A, 250V; Blow Characteristic Littelfuse |
| Fuse Type | Miniature | |||
| Mounting | Through Hole | |||
| Approvals / Standards | UL; CSA; VDE; SEMKO | RoHS | RoHS | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Rated Breaking Capacity | 35 amps | 35 amps |