Littelfuse, Inc. Cartridge Fuses 0218.063MXP

Description
Littelfuse 0218.063MXP Cartridge Fuse
Request a Quote Datasheet
Description
Littelfuse 0218.063MXP Cartridge Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cartridge Fuses - 5413912 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
5413912
Cartridge Fuses 5413912
Littelfuse 0218.063MXP Cartridge Fuse

Littelfuse 0218.063MXP Cartridge Fuse

Supplier's Site
Fuses - F1733-ND - DigiKey
Thief River Falls, MN, United States
63mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

63mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Cartridge Fuse, Time Delay, 0.063A, 250V; Blow Characteristic Littelfuse - 25R5199 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 0.063A, 250V; Blow Characteristic Littelfuse
25R5199
Cartridge Fuse, Time Delay, 0.063A, 250V; Blow Characteristic Littelfuse 25R5199
CARTRIDGE FUSE, TIME DELAY, 0.063A, 250V; Blow Characteristic:Slow Blow; Fuse Current:63mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:-; Breaking Capacity Current AC:35A; RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 0.063A, 250V; Blow Characteristic:Slow Blow; Fuse Current:63mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:-; Breaking Capacity Current AC:35A; RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses 0218.063MXP
FUSE GLASS 63MA 250VAC 5X20MM

FUSE GLASS 63MA 250VAC 5X20MM

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 5413912 F1733-ND 25R5199 0218.063MXP
Product Name Cartridge Fuses Fuses Cartridge Fuse, Time Delay, 0.063A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Fuse Material Glass; Glass
Approvals / Standards RoHS UL; CSA; VDE; SEMKO RoHS
Fuse Type Miniature
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
North American Fuse Time Delay 1A - 813MSL-1 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 2019-CCF1N1.25TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers