Littelfuse, Inc. Fuses 02200003DRT3P

Description
350mA 250V AC DC Fuse Cartridge, Glass Through Hole 2AG, 5mm x 15mm (Axial)
Request a Quote Datasheet
Description
350mA 250V AC DC Fuse Cartridge, Glass Through Hole 2AG, 5mm x 15mm (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 02200003DRT3P-ND - DigiKey
Thief River Falls, MN, United States
350mA 250V AC DC Fuse Cartridge, Glass Through Hole 2AG, 5mm x 15mm (Axial)

350mA 250V AC DC Fuse Cartridge, Glass Through Hole 2AG, 5mm x 15mm (Axial)

Buy Now Datasheet
Cartridge Fuse, Time Delay, 0.35A, 250V; Blow Characteristic Littelfuse - 26K8082 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 0.35A, 250V; Blow Characteristic Littelfuse
26K8082
Cartridge Fuse, Time Delay, 0.35A, 250V; Blow Characteristic Littelfuse 26K8082
CARTRIDGE FUSE, TIME DELAY, 0.35A, 250V; Blow Characteristic:Time Delay; Fuse Current:350mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:220 Series; Reel Quantity:1500 RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 0.35A, 250V; Blow Characteristic:Time Delay; Fuse Current:350mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:220 Series; Reel Quantity:1500 RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses - 02200003DRT3P - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
02200003DRT3P
Circuit Protection - Fuses 02200003DRT3P
FUSE GLASS 350MA 250VAC 2AG

FUSE GLASS 350MA 250VAC 2AG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 02200003DRT3P-ND 26K8082 02200003DRT3P
Product Name Fuses Cartridge Fuse, Time Delay, 0.35A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Mounting Through Hole
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 35 amps 35 amps
Unlock Full Specs
to access all available technical data