Win Source Part Number: 1177668-0218005.HXP
Category: Circuit Protection>Fuses
Series: 218
Package: Bulk
Fuse Type: Cartridge, Glass
Voltage Rating - AC: 250 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 111
DC Cold Resistance: 0.0104 Ohms
Standard Package: 100
Mounting Type: Holder
Package / Case: 5mm x 20mm
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
Alternative Parts (Cross-Reference): 0218 005.HXP;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
Current Rating (Amps): 5 A
HTSUS: 8536.10.0020
Mfr: Littelfuse Inc.
Other Names: 218005.XP,218005,218
Approval Agency: CCC, CE, CSA, K-MARK, PSE, SEMKO, UL, VDE
Littelfuse 0218005.HXP Cartridge Fuse
5A Time Delay Fuse, 250VAC, 5x20mm, Glass Body Product overview: 0218005.HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0218005.HXP can be used for catalog matching and distributor lookup.
5A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
CARTRIDGE FUSE, TIME DELAY, 5A, 250V; Blow Characteristic:Time Delay; Fuse Current:5A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:218 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes
FUSE GLASS 5A 250VAC 5X20MM
Fuse;Cylinder;Slow Blow/Time Lag;5A;Dims 5x20mm;Glass;Cartrid
| Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1177668-0218005.HXP | 8783781 | 139-0218005.HXP | F2422-ND | 26K8062 | 0218005.HXP | 70184260 |
| Product Name | Circuit Protection - Fuses | Cartridge Fuses | 5A Circuit Protection Fuse | Fuses | Cartridge Fuse, Time Delay, 5A, 250V; Blow Characteristic Littelfuse | Circuit Protection - Fuses | Fuse;Cylinder;Slow Blow/Time Lag;5A;Dims 5x20mm;Glass;Cartridge;250VAC;0.01Ohms |
| Mounting | Holder | Replaceable | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | 250 volts | ||
| Rated Current | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps | ||
| Rated Breaking Capacity | 50 amps | 50 amps | 50 amps | 50 amps |