Win Source Part Number: 983602-021806.3MXEP
Category: Circuit Protection>Fuses
Series: 218
Package: Bulk
Fuse Type: Cartridge, Glass
Voltage Rating - AC: 250 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 63A
Melting I2t: 198.5
DC Cold Resistance: 0.0076 Ohms
Standard Package: 1,000
Mounting Type: Through Hole
Package / Case: 5mm x 20mm (Axial)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.228" Dia x 0.886" L (5.80mm x 22.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
Current Rating (Amps): 6.3 A
HTSUS: 8536.10.0020
Mfr: Littelfuse Inc.
Other Names: 021806.3MXEP-ND,0218
Approval Agency: CCC, CE, CSA, K-MARK, PSE, SEMKO, UL, VDE
Time Delay Fuse 6.3A 250V Axial 5x20mm Glass Bulk Product overview: 021806.3MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.3A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6.3A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-021806.3MXEP can be used for catalog matching and distributor lookup.
6.3A 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
CARTRIDGE FUSE, TIME DELAY, 6.3A, 250V; Blow Characteristic:Time Delay; Fuse Current:6.3A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:218 Series; Body Material:Glass RoHS Compliant: Yes
FUSE GLASS 6.3A 250VAC 5X20MM
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 983602-021806.3MXEP | 139-021806.3MXEP | F3617-ND | 26K8073 | 021806.3MXEP |
| Product Name | Circuit Protection - Fuses | 6.3A 250V Circuit Protection Fuse | Fuses | Cartridge Fuse, Time Delay, 6.3A, 250V; Blow Characteristic Littelfuse | Circuit Protection - Fuses |
| Mounting | Through Hole | Through Hole | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | |
| Rated Current | 6.3 amps | 6.3 amps | 6.3 amps | 6.3 amps | |
| Rated Breaking Capacity | 63 amps | 63 amps | 63 amps |