2AG Fast-Acting Subminiature Axial Leaded Glass Body Fuse
2A 250V AC 125V DC Fuse Cartridge, Glass Through Hole 2AG, 5mm x 15mm (Axial)
FUSE GLASS 2A 250VAC 125VDC 2AG
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 0224002.DRT1P | 0224002.DRT1P-ND | 0224002.DRT1P |
| Product Name | 2AG Fast-Acting Subminiature Axial Leaded Glass Body Fuse | Fuses | Circuit Protection - Fuses |
| Fuse Type | Miniature; Subminiature | ||
| Approvals / Standards | RoHS | UL; CSA | |
| Features | Fast Acting | ||
| Rated Voltage | 250 volts | 250 volts |