Littelfuse, Inc. 5x20mm Time Lag Glass Body Cartridge Fuse Designed to IEC Specification 0219001.

Description
5x20mm time-Lag glass body cartridge fuse designed to IEC specification Designed to International (IEC )Standards for use globally Meets the IEC60127-2, Sheet 6 specification for Time Lag fuses Available in cartridge or axial lead form Lead-free and RoHS compliant
Datasheet
Description
5x20mm time-Lag glass body cartridge fuse designed to IEC specification Designed to International (IEC )Standards for use globally Meets the IEC60127-2, Sheet 6 specification for Time Lag fuses Available in cartridge or axial lead form Lead-free and RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5x20mm Time Lag Glass Body Cartridge Fuse Designed to IEC Specification - 0219001. - Littelfuse, Inc.
Rosemont, IL, United States
5x20mm Time Lag Glass Body Cartridge Fuse Designed to IEC Specification
0219001.
5x20mm Time Lag Glass Body Cartridge Fuse Designed to IEC Specification 0219001.
5x20mm time-Lag glass body cartridge fuse designed to IEC specification Designed to International (IEC )Standards for use globally Meets the IEC60127-2, Sheet 6 specification for Time Lag fuses Available in cartridge or axial lead form Lead-free and RoHS compliant

5x20mm time-Lag glass body cartridge fuse designed to IEC specification Designed to International (IEC )Standards for use globally Meets the IEC60127-2, Sheet 6 specification for Time Lag fuses Available in cartridge or axial lead form Lead-free and RoHS compliant

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0219001.
Product Name 5x20mm Time Lag Glass Body Cartridge Fuse Designed to IEC Specification
Features Time Lag
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 1A - 81411421 - Interpower
Specs
Fuse Material Glass; Glass
Rated Voltage 250 volts
Rated Current 1 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuses - 002620009 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 16 amps
View Details
Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details