Littelfuse, Inc. Fuses 0218.160MXEP

Description
160mA 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet
Description
160mA 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0218.160MXEP-ND - DigiKey
Thief River Falls, MN, United States
160mA 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

160mA 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

Buy Now Datasheet
Circuit Protection - Fuses - 0218.160MXEP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0218.160MXEP
Circuit Protection - Fuses 0218.160MXEP
FUSE GLASS 160MA 250VAC 5X20MM

FUSE GLASS 160MA 250VAC 5X20MM

Supplier's Site
Cartridge Fuse, Time Delay, 0.16A, 250V; Blow Characteristic Littelfuse - 26K8039 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 0.16A, 250V; Blow Characteristic Littelfuse
26K8039
Cartridge Fuse, Time Delay, 0.16A, 250V; Blow Characteristic Littelfuse 26K8039
CARTRIDGE FUSE, TIME DELAY, 0.16A, 250V; Blow Characteristic:Time Delay; Fuse Current:160mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:218 Series; Body Material:Glass RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 0.16A, 250V; Blow Characteristic:Time Delay; Fuse Current:160mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:218 Series; Body Material:Glass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 0218.160MXEP-ND 0218.160MXEP 26K8039
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Time Delay, 0.16A, 250V; Blow Characteristic Littelfuse
Fuse Type Miniature
Mounting Through Hole
Approvals / Standards UL; CSA; VDE; SEMKO RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 35 amps 35 amps
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 200mA - 81412281 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 2019-CCF1N0.4TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuses - 004110312 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 63 amps
View Details