Littelfuse, Inc. 2.5A 250V Circuit Protection Fuse 021902.5MXAEP

Description
Fuse Miniature Slow Blow Acting 2.5A 250V Axial 5 X 20mm Bulk CCC/CSA/PSE/SEMKO/UL /VDE Product overview: 021902.5MXAEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2.5A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-021902.5MXAEP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Miniature Slow Blow Acting 2.5A 250V Axial 5 X 20mm Bulk CCC/CSA/PSE/SEMKO/UL /VDE Product overview: 021902.5MXAEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2.5A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-021902.5MXAEP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.5A 250V Circuit Protection Fuse
139-021902.5MXAEP
2.5A 250V Circuit Protection Fuse 139-021902.5MXAEP
Fuse Miniature Slow Blow Acting 2.5A 250V Axial 5 X 20mm Bulk CCC/CSA/PSE/SEMKO/UL /VDE Product overview: 021902.5MXAEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2.5A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-021902.5MXAEP can be used for catalog matching and distributor lookup.

Fuse Miniature Slow Blow Acting 2.5A 250V Axial 5 X 20mm Bulk CCC/CSA/PSE/SEMKO/UL/VDE Product overview: 021902.5MXAEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2.5A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-021902.5MXAEP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 021902.5MXAEP-ND - DigiKey
Thief River Falls, MN, United States
2.5A 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

2.5A 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

Buy Now Datasheet
Circuit Protection - Fuses - 021902.5MXAEP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
021902.5MXAEP
Circuit Protection - Fuses 021902.5MXAEP
FUSE GLASS 2.5A 250VAC 5X20MM

FUSE GLASS 2.5A 250VAC 5X20MM

Supplier's Site
Cartridge Fuse, Time Delay, 2.5A, 250V; Blow Characteristic Littelfuse - 26K7691 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 2.5A, 250V; Blow Characteristic Littelfuse
26K7691
Cartridge Fuse, Time Delay, 2.5A, 250V; Blow Characteristic Littelfuse 26K7691
CARTRIDGE FUSE, TIME DELAY, 2.5A, 250V; Blow Characteristic:Time Delay; Fuse Current:2.5A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:219XA Series; Body Material:Glass RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 2.5A, 250V; Blow Characteristic:Time Delay; Fuse Current:2.5A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:219XA Series; Body Material:Glass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 139-021902.5MXAEP 021902.5MXAEP-ND 021902.5MXAEP 26K7691
Product Name 2.5A 250V Circuit Protection Fuse Fuses Circuit Protection - Fuses Cartridge Fuse, Time Delay, 2.5A, 250V; Blow Characteristic Littelfuse
Approvals / Standards RoHS UL; CSA; VDE; SEMKO RoHS
Rated Voltage 250 volts 250 volts 250 volts
Rated Current 2.5 amps 2.5 amps 2.5 amps
Fuse Type Miniature
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
North American Fuse Fast Acting 1A - 813ABC-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 2019-CCF1N3.15TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers