350mA 250V AC DC Fuse Cartridge, Glass Through Hole 2AG, 5mm x 15mm (Axial)
CARTRIDGE FUSE, TIME DELAY, 0.35A, 250V; Blow Characteristic:Time Delay; Fuse Current:350mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:220 Series; Reel Quantity:1500 RoHS Compliant: Yes
FUSE GLASS 350MA 250VAC 2AG
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 02200003DRT2P-ND | 26K8081 | 02200003DRT2P |
| Product Name | Fuses | Cartridge Fuse, Time Delay, 0.35A, 250V; Blow Characteristic Littelfuse | Circuit Protection - Fuses |
| Mounting | Through Hole | ||
| Approvals / Standards | UL; CSA | RoHS | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Rated Breaking Capacity | 35 amps | 35 amps |