Littelfuse, Inc. 2AG Fast-Acting Subminiature Axial Leaded Glass Body Fuse 0224001.MXP

Description
2AG Fast-Acting Subminiature Axial Leaded Glass Body Fuse
Request a Quote Datasheet
Description
2AG Fast-Acting Subminiature Axial Leaded Glass Body Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2AG Fast-Acting Subminiature Axial Leaded Glass Body Fuse - 0224001.MXP - Littelfuse, Inc.
Rosemont, IL, United States
2AG Fast-Acting Subminiature Axial Leaded Glass Body Fuse
0224001.MXP
2AG Fast-Acting Subminiature Axial Leaded Glass Body Fuse 0224001.MXP
2AG Fast-Acting Subminiature Axial Leaded Glass Body Fuse

2AG Fast-Acting Subminiature Axial Leaded Glass Body Fuse

Fuses - 0224001.MXP - 1037404-0224001.MXP - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0224001.MXP
1037404-0224001.MXP
Fuses - 0224001.MXP 1037404-0224001.MXP
Manufacturer: Littelfuse Inc. Win Source Part Number: 1037404-0224001.MXP Packaging: Bulk Current Rating: 1A Fuse Type: Cartridge, Glass Voltage Rating - AC: 250V Voltage Rating - DC: 125V Response Time: Fast Breaking Capacity @ Rated Voltage: 35A AC, 10kA DC Approvals: CE, CSA, PSE, UL Mounting: Through Hole Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 125°C Nominal Melting - I2t: 2.22 Nominal Cold Resistance: 0.1027 Ohm Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1037404-0224001.MXP
Packaging: Bulk
Current Rating: 1A
Fuse Type: Cartridge, Glass
Voltage Rating - AC: 250V
Voltage Rating - DC: 125V
Response Time: Fast
Breaking Capacity @ Rated Voltage: 35A AC, 10kA DC
Approvals: CE, CSA, PSE, UL
Mounting: Through Hole
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C
Nominal Melting - I2t: 2.22
Nominal Cold Resistance: 0.1027 Ohm
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fuses - F4651-ND - DigiKey
Thief River Falls, MN, United States
1A 250V AC 125V DC Fuse Cartridge, Glass Through Hole 2AG, 5mm x 15mm (Axial)

1A 250V AC 125V DC Fuse Cartridge, Glass Through Hole 2AG, 5mm x 15mm (Axial)

Buy Now Datasheet
Singapore, Singapore
1A 250V Circuit Protection Fuse
139-0224001.MXP
1A 250V Circuit Protection Fuse 139-0224001.MXP
Fuse Subminiature Fast Acting 1A 250V Axial 5 X 15mm Glass Bulk CE/CSA/PSE/UL Product overview: 0224001.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0224001.MXP can be used for catalog matching and distributor lookup.

Fuse Subminiature Fast Acting 1A 250V Axial 5 X 15mm Glass Bulk CE/CSA/PSE/UL Product overview: 0224001.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0224001.MXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cartridge Fuse, Fast Acting, 1A, 250V; Blow Characteristic Littelfuse - 42K9417 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 1A, 250V; Blow Characteristic Littelfuse
42K9417
Cartridge Fuse, Fast Acting, 1A, 250V; Blow Characteristic Littelfuse 42K9417
CARTRIDGE FUSE, FAST ACTING, 1A, 250V; Blow Characteristic:Fast Acting; Fuse Current:1A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:224 Series; Diameter:4.7mm; Length:14.48mm RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 1A, 250V; Blow Characteristic:Fast Acting; Fuse Current:1A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:224 Series; Diameter:4.7mm; Length:14.48mm RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Circuit Protection - Fuses
0224001.MXP
Circuit Protection - Fuses 0224001.MXP
FUSE GLASS 1A 250VAC 125VDC 2AG

FUSE GLASS 1A 250VAC 125VDC 2AG

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 0224001.MXP 1037404-0224001.MXP F4651-ND 139-0224001.MXP 42K9417 0224001.MXP
Product Name 2AG Fast-Acting Subminiature Axial Leaded Glass Body Fuse Fuses - 0224001.MXP Fuses 1A 250V Circuit Protection Fuse Cartridge Fuse, Fast Acting, 1A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS UL; CSA RoHS RoHS
Features Fast Acting Fast Acting
Rated Voltage 250 volts 250 volts 125 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Semiconductor Protection Fuses - Cylindrical Fuses - VC14 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 1100 volts
Rated Current 50 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers