Littelfuse, Inc. Fuses 0219.630MXAP

Description
630mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet
Description
630mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0219.630MXAP-ND - DigiKey
Thief River Falls, MN, United States
630mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

630mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Cartridge Fuse, Time Delay, 0.63A, 250V; Blow Characteristic Littelfuse - 26K7671 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 0.63A, 250V; Blow Characteristic Littelfuse
26K7671
Cartridge Fuse, Time Delay, 0.63A, 250V; Blow Characteristic Littelfuse 26K7671
CARTRIDGE FUSE, TIME DELAY, 0.63A, 250V; Blow Characteristic:Time Delay; Fuse Current:630mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:219XA Series; Diameter:5mm; Length:20mmRoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 0.63A, 250V; Blow Characteristic:Time Delay; Fuse Current:630mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:219XA Series; Diameter:5mm; Length:20mmRoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0219.630MXAP
FUSE GLASS 630MA 250VAC 5X20MM

FUSE GLASS 630MA 250VAC 5X20MM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 0219.630MXAP-ND 26K7671 0219.630MXAP
Product Name Fuses Cartridge Fuse, Time Delay, 0.63A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Fuse Type Miniature
Approvals / Standards UL; CSA; VDE; SEMKO
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 150 amps 150 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
North American Fuse Fast Acting 3/4A - 813AGC-3/4 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 2019-CCF1N0.4TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers