Time Delay Fuse 500mA 250VAC 5x20mm Glass Product overview: 0218.500MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 500mA, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0218.500MXP can be used for catalog matching and distributor lookup.
500mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Littelfuse 0218.500MXP Cartridge Fuse
Littelfuse 0218.500MXP Cartridge Fuse
CARTRIDGE FUSE, TIME DELAY, 0.5A, 250V; Blow Characteristic:Time Delay; Fuse Current:500mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:218 Series; Diameter:5mm; Length:20mm RoHS Compliant: Yes
CARTRIDGE FUSE, TIME DELAY, 0.5A, 250V; Blow Characteristic:Slow Blow; Fuse Current:500mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:218 Series; Breaking Capacity Current RoHS Compliant: Yes
FUSE GLASS 500MA 250VAC 5X20MM
Glass Tube Fuse 500mA D5xL20mm Fuses ROHS
Fuse;Cylinder;Slow Blow/Time Lag;0.5A;Dims 5x20mm;Glass;Cartrid
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0218.500MXP | F1742-ND | 5414230 | 42K9378 | 26M5065 | 0218.500MXP | 0218.500MXP | 70184097 |
| Product Name | 500mA Circuit Protection Fuse | Fuses | Cartridge Fuses | Cartridge Fuse, Time Delay, 0.5A, 250V; Blow Characteristic Littelfuse | Cartridge Fuse, Time Delay, 0.5A, 250V; Blow Characteristic Littelfuse | Circuit Protection - Fuses | TVS/Fuse/Board Level Protection >> Fuses | Fuse;Cylinder;Slow Blow/Time Lag;0.5A;Dims 5x20mm;Glass;Cartridge;250VAC |
| Fuse Material | Glass | Glass; Glass | Glass | Glass | ||||
| Approvals / Standards | RoHS | UL; CSA; VDE; SEMKO | RoHS | RoHS | RoHS | RoHS | ||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | 250 volts | |||
| Rated Current | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | ||
| Fuse Type | Miniature |