Littelfuse, Inc. Fuses 0218.032MXEP

Description
32mA 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet
Description
32mA 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0218.032MXEP-ND - DigiKey
Thief River Falls, MN, United States
32mA 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

32mA 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

Buy Now Datasheet
Singapore, Singapore
0.032A 250V Circuit Protection Fuse
139-0218.032MXEP
0.032A 250V Circuit Protection Fuse 139-0218.032MXEP
Fuse Miniature Slow Blow Acting 0.032A 250V Axial 5 X 20mm Glass Bulk CCC/CE/CSA/KC/SEMKO/ UL/VDE Product overview: 0218.032MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.032A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.032A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0218.032MXEP can be used for catalog matching and distributor lookup.

Fuse Miniature Slow Blow Acting 0.032A 250V Axial 5 X 20mm Glass Bulk CCC/CE/CSA/KC/SEMKO/UL/VDE Product overview: 0218.032MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.032A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.032A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0218.032MXEP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 0218.032MXEP
FUSE GLASS 32MA 250VAC 5X20MM

FUSE GLASS 32MA 250VAC 5X20MM

Supplier's Site
Cartridge Fuse, Time Delay, 0.032A, 250V; Blow Characteristic Littelfuse - 26K8025 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 0.032A, 250V; Blow Characteristic Littelfuse
26K8025
Cartridge Fuse, Time Delay, 0.032A, 250V; Blow Characteristic Littelfuse 26K8025
CARTRIDGE FUSE, TIME DELAY, 0.032A, 250V; Blow Characteristic:Time Delay; Fuse Current:32mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:218 Series; Body Material:Glass RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 0.032A, 250V; Blow Characteristic:Time Delay; Fuse Current:32mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:218 Series; Body Material:Glass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 0218.032MXEP-ND 139-0218.032MXEP 0218.032MXEP 26K8025
Product Name Fuses 0.032A 250V Circuit Protection Fuse Circuit Protection - Fuses Cartridge Fuse, Time Delay, 0.032A, 250V; Blow Characteristic Littelfuse
Fuse Type Miniature
Mounting Through Hole
Approvals / Standards UL; CSA; VDE; SEMKO RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 35 amps 35 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
North American Fuse Time Delay 1A - 813MSL-1 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
30A Circuit Protection Fuse - 143-APL11-1-61-303 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Panel Mount
Rated Current 30 amps
View Details
Fuses - 2019-CCF1N12TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers