1.6A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Fuse Miniature Slow Blow Acting 1.6A 250V Holder Cartridge 5 X 20mm Bulk CCC/CSA/KC/PSE/SEMKO
FUSE GLASS 1.6A 250VAC 5X20MM
CARTRIDGE FUSE, TIME DELAY, 1.6A, 250V; Blow Characteristic:Time Delay; Fuse Current:1.6A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:-; Product Range:219 Series; Breaking Capacity Current AC:150A; RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | F4648-ND | 139-021901.6MXABP | 021901.6MXABP | 98K4391 |
| Product Name | Fuses | 1.6A 250V Circuit Protection Fuse | Circuit Protection - Fuses | Cartridge Fuse, Time Delay, 1.6A, 250V; Blow Characteristic Littelfuse |
| Fuse Type | Miniature | |||
| Approvals / Standards | UL; CSA; VDE; SEMKO | RoHS | RoHS | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Rated Breaking Capacity | 150 amps | 150 amps | 150 amps |